Powerful and compact, the AZ1826 CD Soundmachine features USB Direct playback so you can enjoy MP3/WMA digital music. Dynamic Bass Boost, Bass Reflex Speakers and a potent loudspeaker box system intensifies your overall sound experience.
Specs
Alternatives
Options
Audio
Audio system
Stereo
RMS rated power
2X1.0W
Sound enhancement
Dynamic Bass Boost
Loudspeakers
Built-in speakers
2
Finishing loudspeakers
Metal
Speakers
Bass Reflex Speaker System
Driver unit
3"
Radio
Supported bands
MW FM Stereo
Antenna
FM Antenna
Media types
Media types supported
CD CD-R CD-RW MP3-CD WMA-CD
Technical details
Loader type
Top
Disc playback modes
Fast Forward/Backward Next/Previous Track Search Repeat Play Shuffle Play
Remote control type
Yes
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display digits
5
Management features
Volume control
Volume Control up/down
Programmable tracks
20
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.